20 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | USF371-20.0M-B-5PPM-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Radial |