Riedon, Inc. Through Hole Resistors UT1/2-250RB1

Description
RES AXL 0.75W 250 OHM 0.1%
Request a Quote Datasheet
Description
RES AXL 0.75W 250 OHM 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UT1/2-250RB1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UT1/2-250RB1-ND
Through Hole Resistors 696-UT1/2-250RB1-ND
RES AXL 0.75W 250 OHM 0.1%

RES AXL 0.75W 250 OHM 0.1%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UT1/2-250RB1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details