The Caddock USF 300 Series resistor, part number 45AC5882, features a resistance of 5 megohms and a power rating of 0.75 watts. It has an absolute tolerance of ±0.01% and operates effectively within a temperature range of -40°C to +85°C. The resistor is designed with a maximum absolute temperature coefficient of 5 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is housed in a radial leaded package and is rated for a maximum continuous operating voltage of 1.4 kV. This resistor is suitable for high-precision applications in analog electronics, including amplifier gain settings and voltage dividers. The construction of the resistor allows for efficient thermal management, reducing the impact of self-heating on performance.
5 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
RES, 5M, 0.75W, RADIAL; Resistance:5Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4kV; Resistor Technology:-; Product Diameter:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | USF370-5.00M-T-5PPM-ND | 45AC5882 |
| Product Name | Through Hole Resistors | Res, 5M, 0.75W, Radial; Resistance Caddock |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Radial | Radial Leads; Radial Leaded |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |