Vishay Intertechnology, Inc. Through-Hole 15Kohm Resistor UXB02070F1502AR100

Description
Metal Film Resistors - Through Hole .25watt 15Kohm .05% 10ppm Product overview: UXB02070F1502AR100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 15Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UXB02070F1502AR10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .25watt 15Kohm .05% 10ppm Product overview: UXB02070F1502AR100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 15Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UXB02070F1502AR10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 15Kohm Resistor - 53-UXB02070F1502AR100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 15Kohm Resistor
53-UXB02070F1502AR100
Through-Hole 15Kohm Resistor 53-UXB02070F1502AR100
Metal Film Resistors - Through Hole .25watt 15Kohm .05% 10ppm Product overview: UXB02070F1502AR100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 15Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UXB02070F1502AR10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .25watt 15Kohm .05% 10ppm Product overview: UXB02070F1502AR100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 15Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-UXB02070F1502AR100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-UXB02070F1502AR100TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-UXB02070F1502AR100TR-ND
Through Hole Resistors 56-UXB02070F1502AR100TR-ND
UXB 0207-10 0.05% R1 15K

UXB 0207-10 0.05% R1 15K

Buy Now Datasheet
Through Hole Resistors - 56-UXB02070F1502AR100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-UXB02070F1502AR100CT-ND
Through Hole Resistors 56-UXB02070F1502AR100CT-ND
UXB 0207-10 0.05% R1 15K

UXB 0207-10 0.05% R1 15K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-UXB02070F1502AR100 56-UXB02070F1502AR100TR-ND
Product Name Through-Hole 15Kohm Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging 0207 Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details