Caddock Electronics, Inc. Through Hole Resistors USF370-1.00M-0.01%-5PPM

Description
1 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
1 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF370-1.00M-T-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF370-1.00M-T-5PPM-ND
Through Hole Resistors USF370-1.00M-T-5PPM-ND
1 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

1 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 1M, 0.75W, Radial; Resistance Caddock - 45AC5880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.75W, Radial; Resistance Caddock
45AC5880
Res, 1M, 0.75W, Radial; Resistance Caddock 45AC5880
RES, 1M, 0.75W, RADIAL; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4kV; Resistor Technology:-; Product Diameter:

RES, 1M, 0.75W, RADIAL; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4kV; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF370-1.00M-T-5PPM-ND 45AC5880
Product Name Through Hole Resistors Res, 1M, 0.75W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details