Caddock Electronics, Inc. Through Hole Resistors USF370-9.90M-0.1%-5PPM

Description
9.9 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
9.9 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF370-9.90M-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF370-9.90M-B-5PPM-ND
Through Hole Resistors USF370-9.90M-B-5PPM-ND
9.9 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

9.9 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number USF370-9.90M-B-5PPM-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details