Riedon, Inc. Through Hole Resistors USR2G-2KX1

Description
2 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
2 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USR2G-2KX1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USR2G-2KX1-ND
Through Hole Resistors USR2G-2KX1-ND
2 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil

2 kOhms ±0.01% 0.6W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number USR2G-2KX1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers