Caddock Electronics, Inc. Through Hole Resistors USF370-2.00M-0.01%-5PPM

Description
2 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
2 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF370-2.00M-T-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF370-2.00M-T-5PPM-ND
Through Hole Resistors USF370-2.00M-T-5PPM-ND
2 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

2 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 2M, 0.75W, Radial; Resistance Caddock - 45AC5881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.75W, Radial; Resistance Caddock
45AC5881
Res, 2M, 0.75W, Radial; Resistance Caddock 45AC5881
RES, 2M, 0.75W, RADIAL; Resistance:2Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4kV; Resistor Technology:-; Product Diameter:

RES, 2M, 0.75W, RADIAL; Resistance:2Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.4kV; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF370-2.00M-T-5PPM-ND 45AC5881
Product Name Through Hole Resistors Res, 2M, 0.75W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details