Caddock Electronics, Inc. Through Hole Resistors USF340-20.0M-0.1%-5PPM

Description
20 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
20 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF340-20.0M-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF340-20.0M-B-5PPM-ND
Through Hole Resistors USF340-20.0M-B-5PPM-ND
20 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

20 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 20M, 0.33W, Radial, Metal Film; Resistance Caddock - 41AK2409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20M, 0.33W, Radial, Metal Film; Resistance Caddock
41AK2409
Res, 20M, 0.33W, Radial, Metal Film; Resistance Caddock 41AK2409
RES, 20M, 0.33W, RADIAL, METAL FILM; Resistance:20Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:300V

RES, 20M, 0.33W, RADIAL, METAL FILM; Resistance:20Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF340-20.0M-B-5PPM-ND 41AK2409
Product Name Through Hole Resistors Res, 20M, 0.33W, Radial, Metal Film; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers