RES CERM WW RAD 2W 100 OHM 1%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UV2-100RF1-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial Leads; Radial |
| Resistance Range | 100 ohms |