Caddock Electronics, Inc. Through Hole Resistors USF340-1.00M-0.1%-5PPM

Description
1 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-USF340-1.00M-0.1%-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-USF340-1.00M-0.1%-5PPM-ND
Through Hole Resistors 683-USF340-1.00M-0.1%-5PPM-ND
1 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

1 MOhms ±0.1% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 1M, 0.33W, Radial, Metal Film; Resistance Caddock - 41AK2406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.33W, Radial, Metal Film; Resistance Caddock
41AK2406
Res, 1M, 0.33W, Radial, Metal Film; Resistance Caddock 41AK2406
RES, 1M, 0.33W, RADIAL, METAL FILM; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:300V

RES, 1M, 0.33W, RADIAL, METAL FILM; Resistance:1Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-USF340-1.00M-0.1%-5PPM-ND 41AK2406
Product Name Through Hole Resistors Res, 1M, 0.33W, Radial, Metal Film; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details