Caddock Electronics, Inc. Through Hole Resistors USF370-9.99M-0.01%-5PPM

Description
9.99 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
9.99 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF370-9.99M-T-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF370-9.99M-T-5PPM-ND
Through Hole Resistors USF370-9.99M-T-5PPM-ND
9.99 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

9.99 MOhms ±0.01% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number USF370-9.99M-T-5PPM-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details