Caddock Electronics, Inc. Through Hole Resistors USF340-2.00M-0.01%-5PPM

Description
2 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
2 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF340-2.00M-T-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF340-2.00M-T-5PPM-ND
Through Hole Resistors USF340-2.00M-T-5PPM-ND
2 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

2 MOhms ±0.01% 0.333W, 1/3W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 2M, 0.33W, Radial; Resistance Caddock - 45AC5874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.33W, Radial; Resistance Caddock
45AC5874
Res, 2M, 0.33W, Radial; Resistance Caddock 45AC5874
RES, 2M, 0.33W, RADIAL; Resistance:2Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

RES, 2M, 0.33W, RADIAL; Resistance:2Mohm; Product Range:USF 300 Series; Power Rating:330mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:-; Product Diameter:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF340-2.00M-T-5PPM-ND 45AC5874
Product Name Through Hole Resistors Res, 2M, 0.33W, Radial; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details