RES AXL 1W 0.176 OHM 0.1%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UT1A-0R176B1-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 0.1760 ohms |