Caddock Electronics, Inc. Through Hole Resistors USF371-25.0M-0.1%-5PPM

Description
25 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
25 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF371-25.0M-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF371-25.0M-B-5PPM-ND
Through Hole Resistors USF371-25.0M-B-5PPM-ND
25 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

25 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 25M, 0.75W, Radial, Metal Film; Resistance Caddock - 41AK2414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25M, 0.75W, Radial, Metal Film; Resistance Caddock
41AK2414
Res, 25M, 0.75W, Radial, Metal Film; Resistance Caddock 41AK2414
RES, 25M, 0.75W, RADIAL, METAL FILM; Resistance:25Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:2.5kV

RES, 25M, 0.75W, RADIAL, METAL FILM; Resistance:25Mohm; Product Range:USF 300 Series; Power Rating:750mW; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 5ppm/°C; Voltage Rating:2.5kV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number USF371-25.0M-B-5PPM-ND 41AK2414
Product Name Through Hole Resistors Res, 25M, 0.75W, Radial, Metal Film; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm
Mounting / Packaging Radial Radial Leads; Radial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers