Riedon, Inc. Through Hole Resistors UW15-1K5J1

Description
1.5 kOhms ±5% 15W Through Hole Resistor Axial Anti-Arc, Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 15W Through Hole Resistor Axial Anti-Arc, Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-UW15-1K5J1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-UW15-1K5J1-ND
Through Hole Resistors 696-UW15-1K5J1-ND
1.5 kOhms ±5% 15W Through Hole Resistor Axial Anti-Arc, Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 15W Through Hole Resistor Axial Anti-Arc, Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-UW15-1K5J1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers