Caddock Electronics, Inc. Through Hole Resistors USF370-9.99M-0.1%-5PPM

Description
9.99 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
9.99 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - USF370-9.99M-B-5PPM-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
USF370-9.99M-B-5PPM-ND
Through Hole Resistors USF370-9.99M-B-5PPM-ND
9.99 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

9.99 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Radial Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number USF370-9.99M-B-5PPM-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details