30 Ohms ±5% 60W Wirewound Chassis Mount Resistor
CHAS MNT 30 OHM 60W BRKT
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 696-UWP60-30RJ8-ND | UWP60-30RJ8 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | |
| Resistance Range | 30 ohms | 30 ohms |