Vishay Intertechnology, Inc. RES 2.05 OHM 1/2W 1% AXIAL CMF552R0500FLR670

Description
RES 2.05ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 1/2W 1% AXIAL - CMF552R0500FLR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1/2W 1% AXIAL
CMF552R0500FLR670
RES 2.05 OHM 1/2W 1% AXIAL CMF552R0500FLR670
RES 2.05ohm 1/2W 1% AXIAL

RES 2.05ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R0500FLR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R0500FLR670-ND
Through Hole Resistors CMF552R0500FLR670-ND
2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.05 1% T-0 Re6 Vishay - 68P3579 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.05 1% T-0 Re6 Vishay
68P3579
Cmf-55-70 2.05 1% T-0 Re6 Vishay 68P3579
CMF-55-70 2.05 1% T-0 RE6

CMF-55-70 2.05 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R0500FLR670 CMF552R0500FLR670-ND 68P3579
Product Name RES 2.05 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 2.05 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers