Vishay Intertechnology, Inc. RES 2.49 OHM 1/2W 1% AXIAL CMF552R4900FKRE

Description
RES 2.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1/2W 1% AXIAL - CMF552R4900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1/2W 1% AXIAL
CMF552R4900FKRE
RES 2.49 OHM 1/2W 1% AXIAL CMF552R4900FKRE
RES 2.49ohm 1/2W 1% AXIAL

RES 2.49ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R4900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R4900FKRE-ND
Through Hole Resistors CMF552R4900FKRE-ND
2.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552R4900FKRE CMF552R4900FKRE-ND
Product Name RES 2.49 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers