Vishay Intertechnology, Inc. Through Hole Resistors CMF552R2000JKBF

Description
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R2000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R2000JKBF-ND
Through Hole Resistors CMF552R2000JKBF-ND
2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552R2000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R2000JKBF
Metal Film Resistors - CMF552R2000JKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 2.2 5% T-1 B14 Vishay - 68P3594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2 5% T-1 B14 Vishay
68P3594
Cmf-55 2.2 5% T-1 B14 Vishay 68P3594
CMF-55 2.2 5% T-1 B14

CMF-55 2.2 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R2000JKBF-ND CMF552R2000JKBF 68P3594
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.2 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details