Vishay Intertechnology, Inc. RES 301 OHM 1/2W .25% AXIAL CMF55301R00CHR6

Description
RES 301ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W .25% AXIAL - CMF55301R00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W .25% AXIAL
CMF55301R00CHR6
RES 301 OHM 1/2W .25% AXIAL CMF55301R00CHR6
RES 301ohm 1/2W .25% AXIAL

RES 301ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00CHR6-ND
Through Hole Resistors CMF55301R00CHR6-ND
301 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 41C3213 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
41C3213
Resistor,metal Film,301Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 41C3213
Resistor,Metal Film,301Ohms,250WV,. 25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,301Ohms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00CHR6 CMF55301R00CHR6-ND 41C3213
Product Name RES 301 OHM 1/2W .25% AXIAL Through Hole Resistors Resistor,metal Film,301Ohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details