Vishay Intertechnology, Inc. RES 309 OHM 1/2W .5% AXIAL CMF55309R00DHEK

Description
RES 309ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/2W .5% AXIAL - CMF55309R00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W .5% AXIAL
CMF55309R00DHEK
RES 309 OHM 1/2W .5% AXIAL CMF55309R00DHEK
RES 309ohm 1/2W .5% AXIAL

RES 309ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55309R00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309R00DHEK-ND
Through Hole Resistors CMF55309R00DHEK-ND
309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 309 .5% T-2 Ek E3 Vishay - 68P6225 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 309 .5% T-2 Ek E3 Vishay
68P6225
Cmf-55 309 .5% T-2 Ek E3 Vishay 68P6225
CMF-55 309 .5% T-2 EK e3

CMF-55 309 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309R00DHEK CMF55309R00DHEK-ND 68P6225
Product Name RES 309 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 309 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers