Vishay Intertechnology, Inc. RES 301.3K OHM 1/2W 0.1% AXIAL CMF55301K30BEEK

Description
RES 301.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 301.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301.3K OHM 1/2W 0.1% AXIAL - CMF55301K30BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301.3K OHM 1/2W 0.1% AXIAL
CMF55301K30BEEK
RES 301.3K OHM 1/2W 0.1% AXIAL CMF55301K30BEEK
RES 301.3Kohm 1/2W 0.1% AXIAL

RES 301.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K30BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K30BEEK-ND
Through Hole Resistors CMF55301K30BEEK-ND
301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55301K30BEEK CMF55301K30BEEK-ND
Product Name RES 301.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details