Vishay Intertechnology, Inc. RES 2.2 OHM 1/2W 2% AXIAL CMF552R2000GNEA

Description
RES 2.2ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/2W 2% AXIAL - CMF552R2000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/2W 2% AXIAL
CMF552R2000GNEA
RES 2.2 OHM 1/2W 2% AXIAL CMF552R2000GNEA
RES 2.2ohm 1/2W 2% AXIAL

RES 2.2ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R2000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R2000GNEA-ND
Through Hole Resistors CMF552R2000GNEA-ND
2.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552R2000GNEA CMF552R2000GNEA-ND
Product Name RES 2.2 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers