Vishay Intertechnology, Inc. RES 309 OHM 1/2W .5% AXIAL CMF55309R00DHR6

Description
RES 309ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/2W .5% AXIAL - CMF55309R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W .5% AXIAL
CMF55309R00DHR6
RES 309 OHM 1/2W .5% AXIAL CMF55309R00DHR6
RES 309ohm 1/2W .5% AXIAL

RES 309ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55309R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309R00DHR6-ND
Through Hole Resistors CMF55309R00DHR6-ND
309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3254
Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3254
Resistor,Metal Film,309Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,309Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309R00DHR6 CMF55309R00DHR6-ND 41C3254
Product Name RES 309 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,309Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details