Vishay Intertechnology, Inc. RES 30K OHM 1/2W 0.5% AXIAL CMF5530K000DHRE

Description
RES 30Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 0.5% AXIAL - CMF5530K000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 0.5% AXIAL
CMF5530K000DHRE
RES 30K OHM 1/2W 0.5% AXIAL CMF5530K000DHRE
RES 30Kohm 1/2W 0.5% AXIAL

RES 30Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000DHRE-ND
Through Hole Resistors CMF5530K000DHRE-ND
30 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30K .5% T-2 R36 Vishay - 68P6012 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30K .5% T-2 R36 Vishay
68P6012
Cmf-55 30K .5% T-2 R36 Vishay 68P6012
CMF-55 30K .5% T-2 R36

CMF-55 30K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000DHRE CMF5530K000DHRE-ND 68P6012
Product Name RES 30K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 30K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details