Vishay Intertechnology, Inc. RES 309K OHM 1/2W .1% AXIAL CMF55309K00BEBF

Description
RES 309Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/2W .1% AXIAL - CMF55309K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/2W .1% AXIAL
CMF55309K00BEBF
RES 309K OHM 1/2W .1% AXIAL CMF55309K00BEBF
RES 309Kohm 1/2W .1% AXIAL

RES 309Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55309K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309K00BEBF-ND
Through Hole Resistors CMF55309K00BEBF-ND
309 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,309Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3236
Resistor,metal Film,309Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3236
Resistor,Metal Film,309KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,309KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309K00BEBF CMF55309K00BEBF-ND 41C3236
Product Name RES 309K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,309Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers