Vishay Intertechnology, Inc. Through Hole Resistors CMF552R5500FKEB

Description
2.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R5500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R5500FKEB-ND
Through Hole Resistors CMF552R5500FKEB-ND
2.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.55 OHM 1/2W 1% AXIAL - CMF552R5500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1/2W 1% AXIAL
CMF552R5500FKEB
RES 2.55 OHM 1/2W 1% AXIAL CMF552R5500FKEB
RES 2.55ohm 1/2W 1% AXIAL

RES 2.55ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.55 1% T-1 Eb E3 Vishay - 68P3613 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.55 1% T-1 Eb E3 Vishay
68P3613
Cmf-55 2.55 1% T-1 Eb E3 Vishay 68P3613
CMF-55 2.55 1% T-1 EB e3

CMF-55 2.55 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R5500FKEB-ND CMF552R5500FKEB 68P3613
Product Name Through Hole Resistors RES 2.55 OHM 1/2W 1% AXIAL Cmf-55 2.55 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details