Vishay Intertechnology, Inc. RES 30K OHM 1/2W 0.1% AXIAL CMF5530K000BEEA

Description
RES 30Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 1/2W 0.1% AXIAL - CMF5530K000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 1/2W 0.1% AXIAL
CMF5530K000BEEA
RES 30K OHM 1/2W 0.1% AXIAL CMF5530K000BEEA
RES 30Kohm 1/2W 0.1% AXIAL

RES 30Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5530K000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5530K000BEEA-ND
Through Hole Resistors CMF5530K000BEEA-ND
30 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30K .1% T-9 Ea E3 Vishay - 68P6004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30K .1% T-9 Ea E3 Vishay
68P6004
Cmf-55 30K .1% T-9 Ea E3 Vishay 68P6004
CMF-55 30K .1% T-9 EA e3

CMF-55 30K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5530K000BEEA CMF5530K000BEEA-ND 68P6004
Product Name RES 30K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 30K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details