Vishay Intertechnology, Inc. Through Hole Resistors CMF552R6600FKR6

Description
2.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R6600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6600FKR6-ND
Through Hole Resistors CMF552R6600FKR6-ND
2.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.66 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.66 OHM 1/2W 1% AXIAL - CMF552R6600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.66 OHM 1/2W 1% AXIAL
CMF552R6600FKR6
RES 2.66 OHM 1/2W 1% AXIAL CMF552R6600FKR6
RES 2.66ohm 1/2W 1% AXIAL

RES 2.66ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay - 41C0583 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay
41C0583
Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay 41C0583
CMF55, 2.66 Ohm, +/- 1 Percent, 100 ppm

CMF55, 2.66 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6600FKR6-ND CMF552R6600FKR6 41C0583
Product Name Through Hole Resistors RES 2.66 OHM 1/2W 1% AXIAL Cmf55, 2.66 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.66 ohms 2.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details