Vishay Intertechnology, Inc. RES 309 OHM 1/2W 1% AXIAL CMF55309R00FHR670

Description
RES 309ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/2W 1% AXIAL - CMF55309R00FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W 1% AXIAL
CMF55309R00FHR670
RES 309 OHM 1/2W 1% AXIAL CMF55309R00FHR670
RES 309ohm 1/2W 1% AXIAL

RES 309ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55309R00FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309R00FHR670-ND
Through Hole Resistors CMF55309R00FHR670-ND
309 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 309 1% T-2 Re6 Vishay - 68P6230 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 309 1% T-2 Re6 Vishay
68P6230
Cmf-55-70 309 1% T-2 Re6 Vishay 68P6230
CMF-55-70 309 1% T-2 RE6

CMF-55-70 309 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309R00FHR670 CMF55309R00FHR670-ND 68P6230
Product Name RES 309 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 309 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details