Vishay Intertechnology, Inc. Through Hole Resistors CMF552R6700FKRE

Description
2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R6700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6700FKRE-ND
Through Hole Resistors CMF552R6700FKRE-ND
2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.67 OHM 1/2W 1% AXIAL - CMF552R6700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1/2W 1% AXIAL
CMF552R6700FKRE
RES 2.67 OHM 1/2W 1% AXIAL CMF552R6700FKRE
RES 2.67ohm 1/2W 1% AXIAL

RES 2.67ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.67 1% T-1 R36 Vishay - 68P3629 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.67 1% T-1 R36 Vishay
68P3629
Cmf-55 2.67 1% T-1 R36 Vishay 68P3629
CMF-55 2.67 1% T-1 R36

CMF-55 2.67 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6700FKRE-ND CMF552R6700FKRE 68P3629
Product Name Through Hole Resistors RES 2.67 OHM 1/2W 1% AXIAL Cmf-55 2.67 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.67 ohms 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details