Vishay Intertechnology, Inc. RES 309 OHM 1% 50PPM 1/2W CMF55309R00FHEB

Description
RES 309ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 309ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1% 50PPM 1/2W - CMF55309R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1% 50PPM 1/2W
CMF55309R00FHEB
RES 309 OHM 1% 50PPM 1/2W CMF55309R00FHEB
RES 309ohm 1% 50PPM 1/2W

RES 309ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF309HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF309HFTR-ND
Through Hole Resistors CMF309HFTR-ND
309 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55309R00FHEB CMF309HFTR-ND
Product Name RES 309 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers