Vishay Intertechnology, Inc. Through Hole Resistors CMF552R0500FLRE70

Description
2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R0500FLRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R0500FLRE70-ND
Through Hole Resistors CMF552R0500FLRE70-ND
2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05 OHM 1/2W 1% AXIAL - CMF552R0500FLRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1/2W 1% AXIAL
CMF552R0500FLRE70
RES 2.05 OHM 1/2W 1% AXIAL CMF552R0500FLRE70
RES 2.05ohm 1/2W 1% AXIAL

RES 2.05ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 2.05 Ohm, +/1 Percent, 150 Ppm Vishay - 41C0557 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.05 Ohm, +/1 Percent, 150 Ppm Vishay
41C0557
Cmf55, 2.05 Ohm, +/1 Percent, 150 Ppm Vishay 41C0557
CMF55, 2.05 Ohm, +/- 1 Percent, 150 ppm

CMF55, 2.05 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R0500FLRE70-ND CMF552R0500FLRE70 41C0557
Product Name Through Hole Resistors RES 2.05 OHM 1/2W 1% AXIAL Cmf55, 2.05 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.05 ohms 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details