Vishay Intertechnology, Inc. RES 2.94M OHM 1/2W 1% AXIAL CMF552M9400FKEA

Description
RES 2.94Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94M OHM 1/2W 1% AXIAL - CMF552M9400FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/2W 1% AXIAL
CMF552M9400FKEA
RES 2.94M OHM 1/2W 1% AXIAL CMF552M9400FKEA
RES 2.94Mohm 1/2W 1% AXIAL

RES 2.94Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552M9400FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M9400FKEA-ND
Through Hole Resistors CMF552M9400FKEA-ND
2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.94M 1% T-1 Ea E3 Vishay - 68P3546 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.94M 1% T-1 Ea E3 Vishay
68P3546
Cmf-55 2.94M 1% T-1 Ea E3 Vishay 68P3546
CMF-55 2.94M 1% T-1 EA e3

CMF-55 2.94M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M9400FKEA CMF552M9400FKEA-ND 68P3546
Product Name RES 2.94M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.94M 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details