Vishay Intertechnology, Inc. RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKWF

Description
RES 2.61ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 1/2W 1% AXIAL - CMF552R6100FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1/2W 1% AXIAL
CMF552R6100FKWF
RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKWF
RES 2.61ohm 1/2W 1% AXIAL

RES 2.61ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R6100FKWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6100FKWF-ND
Through Hole Resistors CMF552R6100FKWF-ND
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.61 Ohm, +/1 Percent, 100 Ppm Vishay - 41C0581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.61 Ohm, +/1 Percent, 100 Ppm Vishay
41C0581
Cmf55, 2.61 Ohm, +/1 Percent, 100 Ppm Vishay 41C0581
CMF55, 2.61 Ohm, +/- 1 Percent, 100 ppm

CMF55, 2.61 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6100FKWF CMF552R6100FKWF-ND 41C0581
Product Name RES 2.61 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.61 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details