Vishay Intertechnology, Inc. Through Hole Resistors CMF55309R00BHEA

Description
309 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
309 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55309R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55309R00BHEA-ND
Through Hole Resistors CMF55309R00BHEA-ND
309 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 309 OHM 1/2W .1% AXIAL - CMF55309R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/2W .1% AXIAL
CMF55309R00BHEA
RES 309 OHM 1/2W .1% AXIAL CMF55309R00BHEA
RES 309ohm 1/2W .1% AXIAL

RES 309ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 309 .1% T-2 Ea E3 Vishay - 68P6220 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 309 .1% T-2 Ea E3 Vishay
68P6220
Cmf-55 309 .1% T-2 Ea E3 Vishay 68P6220
CMF-55 309 .1% T-2 EA e3

CMF-55 309 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55309R00BHEA-ND CMF55309R00BHEA 68P6220
Product Name Through Hole Resistors RES 309 OHM 1/2W .1% AXIAL Cmf-55 309 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details