Vishay Intertechnology, Inc. RES 301.3K OHM 1/2W 0.1% AXIAL CMF55301K30BEEA

Description
RES 301.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 301.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301.3K OHM 1/2W 0.1% AXIAL - CMF55301K30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301.3K OHM 1/2W 0.1% AXIAL
CMF55301K30BEEA
RES 301.3K OHM 1/2W 0.1% AXIAL CMF55301K30BEEA
RES 301.3Kohm 1/2W 0.1% AXIAL

RES 301.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K30BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K30BEEA-ND
Through Hole Resistors CMF55301K30BEEA-ND
301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 301.3K .1% T-9 Ea E3 Vishay - 68P6169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301.3K .1% T-9 Ea E3 Vishay
68P6169
Cmf-55 301.3K .1% T-9 Ea E3 Vishay 68P6169
CMF-55 301.3K .1% T-9 EA e3

CMF-55 301.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301K30BEEA CMF55301K30BEEA-ND 68P6169
Product Name RES 301.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 301.3K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details