Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301 ohm, THROUGH HOLE MOUNT CMF55301R00FKR639

Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301 ohm, THROUGH HOLE MOUNT - CMF55301R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301 ohm, THROUGH HOLE MOUNT
CMF55301R00FKR639
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301 ohm, THROUGH HOLE MOUNT CMF55301R00FKR639
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF55301R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FKR639-ND
Through Hole Resistors CMF55301R00FKR639-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3231
Resistor,metal Film,301Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3231
Resistor,Metal Film,301Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,301Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FKR639 CMF55301R00FKR639-ND 41C3231
Product Name RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 301 ohm, THROUGH HOLE MOUNT Through Hole Resistors Resistor,metal Film,301Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers