Vishay Intertechnology, Inc. Metal Film Resistors - CMF552R0000FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 2ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552R0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R0000FKEK
Metal Film Resistors - CMF552R0000FKEK
Metal Film Resistors - Through Hole 1/4watt 2ohms 1%

Metal Film Resistors - Through Hole 1/4watt 2ohms 1%

Supplier's Site
Through Hole Resistors - CMF552R0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R0000FKEK-ND
Through Hole Resistors CMF552R0000FKEK-ND
2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 41K8812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
41K8812
Resistor,metal Film,2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 41K8812
Resistor,Metal Film,2Ohms,250WV,1+/ -% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor,Metal Film,2Ohms,250WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R0000FKEK CMF552R0000FKEK-ND 41K8812
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details