Vishay Intertechnology, Inc. RES 2.43 OHM 1/2W 1% AXIAL CMF552R4300FKBF

Description
RES 2.43ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 1/2W 1% AXIAL - CMF552R4300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1/2W 1% AXIAL
CMF552R4300FKBF
RES 2.43 OHM 1/2W 1% AXIAL CMF552R4300FKBF
RES 2.43ohm 1/2W 1% AXIAL

RES 2.43ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552R4300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R4300FKBF-ND
Through Hole Resistors CMF552R4300FKBF-ND
2.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0572
Resistor,metal Film,2.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0572
Resistor,Metal Film,2.43Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.43Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R4300FKBF CMF552R4300FKBF-ND 41C0572
Product Name RES 2.43 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details