Vishay Intertechnology, Inc. Through Hole Resistors CMF55301R00FKEB

Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55301R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00FKEB-ND
Through Hole Resistors CMF55301R00FKEB-ND
301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55301R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55301R00FKEB
Metal Film Resistors - CMF55301R00FKEB
Metal Film Resistors - Through Hole 1/4watt 301ohms 1%

Metal Film Resistors - Through Hole 1/4watt 301ohms 1%

Supplier's Site
Cmf-55 301 1% T-1 Eb E3 Vishay - 48P6540 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 301 1% T-1 Eb E3 Vishay
48P6540
Cmf-55 301 1% T-1 Eb E3 Vishay 48P6540
CMF-55 301 1% T-1 EB e3

CMF-55 301 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55301R00FKEB-ND CMF55301R00FKEB 48P6540
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 301 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details