Vishay Intertechnology, Inc. Through Hole Resistors CMF552R7400FKBF

Description
2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R7400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R7400FKBF-ND
Through Hole Resistors CMF552R7400FKBF-ND
2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552R7400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R7400FKBF
Metal Film Resistors - CMF552R7400FKBF
Metal Film Resistors - Through Hole 1/4watt 2.74ohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.74ohms 1%

Supplier's Site
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C0591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C0591
Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C0591
Resistor,Metal Film,2.74Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.74Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R7400FKBF-ND CMF552R7400FKBF 41C0591
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2.74Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details