Vishay Intertechnology, Inc. Through Hole Resistors CMF552R4000FKEB

Description
2.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R4000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R4000FKEB-ND
Through Hole Resistors CMF552R4000FKEB-ND
2.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552R4000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552R4000FKEB
Metal Film Resistors - CMF552R4000FKEB
Metal Film Resistors - Through Hole CMF-55 2.4 1% T-1 EB e3

Metal Film Resistors - Through Hole CMF-55 2.4 1% T-1 EB e3

Supplier's Site
Cmf-55 2.4 1% T-1 Eb E3 Vishay - 68P3605 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.4 1% T-1 Eb E3 Vishay
68P3605
Cmf-55 2.4 1% T-1 Eb E3 Vishay 68P3605
CMF-55 2.4 1% T-1 EB e3

CMF-55 2.4 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R4000FKEB-ND CMF552R4000FKEB 68P3605
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 2.4 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details