Vishay Intertechnology, Inc. Through Hole Resistors CMF552M9400GNEB

Description
2.94 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.94 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552M9400GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552M9400GNEB-ND
Through Hole Resistors CMF552M9400GNEB-ND
2.94 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.94M OHM 1/2W 2% AXIAL - CMF552M9400GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94M OHM 1/2W 2% AXIAL
CMF552M9400GNEB
RES 2.94M OHM 1/2W 2% AXIAL CMF552M9400GNEB
RES 2.94Mohm 1/2W 2% AXIAL

RES 2.94Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 2.94M 2% T-00 Eb E3 Vishay - 68P3552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.94M 2% T-00 Eb E3 Vishay
68P3552
Cmf-55 2.94M 2% T-00 Eb E3 Vishay 68P3552
CMF-55 2.94M 2% T-00 EB e3

CMF-55 2.94M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552M9400GNEB-ND CMF552M9400GNEB 68P3552
Product Name Through Hole Resistors RES 2.94M OHM 1/2W 2% AXIAL Cmf-55 2.94M 2% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details