Vishay Intertechnology, Inc. RES 301 OHM 1/2W .1% AXIAL CMF55301R00BEEB

Description
RES 301ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/2W .1% AXIAL - CMF55301R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/2W .1% AXIAL
CMF55301R00BEEB
RES 301 OHM 1/2W .1% AXIAL CMF55301R00BEEB
RES 301ohm 1/2W .1% AXIAL

RES 301ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301R00BEEB-ND
Through Hole Resistors CMF55301R00BEEB-ND
301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55301R00BEEB CMF55301R00BEEB-ND
Product Name RES 301 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.30E6 ohms
View Details
2 suppliers