Vishay Intertechnology, Inc. RES 301K OHM 1/2W 1% AXIAL CMF55301K00FKRE

Description
RES 301Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/2W 1% AXIAL - CMF55301K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/2W 1% AXIAL
CMF55301K00FKRE
RES 301K OHM 1/2W 1% AXIAL CMF55301K00FKRE
RES 301Kohm 1/2W 1% AXIAL

RES 301Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55301K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55301K00FKRE-ND
Through Hole Resistors CMF55301K00FKRE-ND
301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55301K00FKRE CMF55301K00FKRE-ND
Product Name RES 301K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers