Vishay Intertechnology, Inc. Through Hole Resistors CMF552R6100FKR7

Description
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552R6100FKR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552R6100FKR7-ND
Through Hole Resistors CMF552R6100FKR7-ND
2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.61 OHM 1/2W 1% AXIAL - CMF552R6100FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 1/2W 1% AXIAL
CMF552R6100FKR7
RES 2.61 OHM 1/2W 1% AXIAL CMF552R6100FKR7
RES 2.61ohm 1/2W 1% AXIAL

RES 2.61ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.61 1% T-1 Re7 Vishay - 68P3621 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.61 1% T-1 Re7 Vishay
68P3621
Cmf-55 2.61 1% T-1 Re7 Vishay 68P3621
CMF-55 2.61 1% T-1 RE7

CMF-55 2.61 1% T-1 RE7

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552R6100FKR7-ND CMF552R6100FKR7 68P3621
Product Name Through Hole Resistors RES 2.61 OHM 1/2W 1% AXIAL Cmf-55 2.61 1% T-1 Re7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.61 ohms 2.61 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers