Vishay Intertechnology, Inc. Through Hole Resistors CMF55300R00DHBF

Description
300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55300R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55300R00DHBF-ND
Through Hole Resistors CMF55300R00DHBF-ND
300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300 OHM 1/2W 0.5% AXIAL - CMF55300R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 0.5% AXIAL
CMF55300R00DHBF
RES 300 OHM 1/2W 0.5% AXIAL CMF55300R00DHBF
RES 300ohm 1/2W 0.5% AXIAL

RES 300ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 300 .5% T-2 B14 Vishay - 68P6131 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 300 .5% T-2 B14 Vishay
68P6131
Cmf-55 300 .5% T-2 B14 Vishay 68P6131
CMF-55 300 .5% T-2 B14

CMF-55 300 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55300R00DHBF-ND CMF55300R00DHBF 68P6131
Product Name Through Hole Resistors RES 300 OHM 1/2W 0.5% AXIAL Cmf-55 300 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details